Microsemi Corp. Integrated Circuits (ICs) - Interface - Signal Terminators LX7201-22ISF

Description
Win Source Part Number: 1073177-LX7201-22ISF Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: USB Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Number of Terminations: 2 Voltage - Supply: 5.25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX7201-22ISF,LX7 201-22ISF-ND Base Product Number: LX7201 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1073177-LX7201-22ISF Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: USB Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Number of Terminations: 2 Voltage - Supply: 5.25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX7201-22ISF,LX7 201-22ISF-ND Base Product Number: LX7201 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Terminators - 1073177-LX7201-22ISF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Terminators
1073177-LX7201-22ISF
Integrated Circuits (ICs) - Interface - Signal Terminators 1073177-LX7201-22ISF
Win Source Part Number: 1073177-LX7201-22ISF Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: USB Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Number of Terminations: 2 Voltage - Supply: 5.25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX7201-22ISF,LX7 201-22ISF-ND Base Product Number: LX7201 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1073177-LX7201-22ISF
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: USB
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Terminations: 2
Voltage - Supply: 5.25V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX7201-22ISF,LX7201-22ISF-ND
Base Product Number: LX7201
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Signal Terminators - LX7201-22ISF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
LX7201-22ISF
Signal Terminators LX7201-22ISF
USB Terminator 2 Terminations SOT-23-6

USB Terminator 2 Terminations SOT-23-6

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
LX7201-22ISF
Integrated Circuits (ICs) - Interface - Signal Terminators LX7201-22ISF
IC USB EMI FLTR ESD PROT SOT23-6

IC USB EMI FLTR ESD PROT SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1073177-LX7201-22ISF LX7201-22ISF LX7201-22ISF
Product Name Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Device Type Sensor Interface Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260807-SI32192-A-ZM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers