Microsemi Corp. Buck 2.4A Step-Down DC-DC Converter IC LX7167CLD

Description
IC REG BUCK ADJUSTABLE 2.4A 8DFN Product overview: LX7167CLD from Microsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LX7167CLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJUSTABLE 2.4A 8DFN Product overview: LX7167CLD from Microsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LX7167CLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2.4A Step-Down DC-DC Converter IC - 739-LX7167CLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.4A Step-Down DC-DC Converter IC
739-LX7167CLD
Buck 2.4A Step-Down DC-DC Converter IC 739-LX7167CLD
IC REG BUCK ADJUSTABLE 2.4A 8DFN Product overview: LX7167CLD from Microsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LX7167CLD can be used for catalog matching and distributor lookup.

IC REG BUCK ADJUSTABLE 2.4A 8DFN Product overview: LX7167CLD from Microsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LX7167CLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LX7167CLD
Product Name Buck 2.4A Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers - LM3263TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,MIPI RFFE Interface
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers