Microsemi Corp. 36V Precision Voltage Reference IC LX6431ILP

Description
IC VREF SHUNT 36V 2% TO92-3 Product overview: LX6431ILP from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ILP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 36V 2% TO92-3 Product overview: LX6431ILP from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ILP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V Precision Voltage Reference IC
693-LX6431ILP
36V Precision Voltage Reference IC 693-LX6431ILP
IC VREF SHUNT 36V 2% TO92-3 Product overview: LX6431ILP from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ILP can be used for catalog matching and distributor lookup.

IC VREF SHUNT 36V 2% TO92-3 Product overview: LX6431ILP from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ILP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LX6431ILP - 1064608-LX6431ILP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LX6431ILP
1064608-LX6431ILP
PMIC - PMIC - Voltage Reference - LX6431ILP 1064608-LX6431ILP
Manufacturer: Microsemi Corporation Win Source Part Number: 1064608-LX6431ILP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 2k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064608-LX6431ILP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LX6431ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LX6431ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LX6431ILP
IC VREF SHUNT ADJ 2% TO92-3

IC VREF SHUNT ADJ 2% TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LX6431ILP 1064608-LX6431ILP LX6431ILP
Product Name 36V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LX6431ILP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; TO-226-3 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR292GT9 - Lingto Electronic Limited
Specs
IQ 0.0180 mA
View Details
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-50T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 5 volts
TC 20 ppm/C
View Details
7 suppliers