Microsemi Corp. RF Amplifiers - LX5535LQ-TR-13122 LX5535LQ-TR-13122

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784777-LX5535LQ-TR-1 3122 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784777-LX5535LQ-TR-1 3122 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LX5535LQ-TR-13122
784777-LX5535LQ-TR-13122
RF Amplifiers - LX5535LQ-TR-13122 784777-LX5535LQ-TR-13122
Manufacturer: Microsemi Corporation Win Source Part Number: 784777-LX5535LQ-TR-1 3122 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 784777-LX5535LQ-TR-13122
Series: *
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 784777-LX5535LQ-TR-13122
Product Name RF Amplifiers - LX5535LQ-TR-13122
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Ceramic - RAM-4+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 1000 MHz
View Details
3 suppliers