Microsemi Corp. RF Amplifiers - LX5510LQ LX5510LQ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 118017-LX5510LQ Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 20dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Operating Supply Current: 125mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 118017-LX5510LQ Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 20dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Operating Supply Current: 125mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LX5510LQ
118017-LX5510LQ
RF Amplifiers - LX5510LQ 118017-LX5510LQ
Manufacturer: Microsemi Corporation Win Source Part Number: 118017-LX5510LQ Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 20dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Operating Supply Current: 125mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Microsemi Corporation
Win Source Part Number: 118017-LX5510LQ
Test Frequency: 2.4GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 20dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 125mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 118017-LX5510LQ
Product Name RF Amplifiers - LX5510LQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-6A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
RF Amplifiers - BGA428H6327XTSA1 - 098964-BGA428H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
View Details
3 suppliers