Microsemi Corp. RF Amplifiers - LX5510B-LQ LX5510B-LQ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 116473-LX5510B-LQ Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 19dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 116473-LX5510B-LQ Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 19dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LX5510B-LQ - 116473-LX5510B-LQ - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - LX5510B-LQ
116473-LX5510B-LQ
RF Amplifiers - LX5510B-LQ 116473-LX5510B-LQ
Manufacturer: Microsemi Corporation Win Source Part Number: 116473-LX5510B-LQ Test Frequency: 2.4GHz Frequency: 2.4GHz to 2.5GHz Gain: 19dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3.3V

Manufacturer: Microsemi Corporation
Win Source Part Number: 116473-LX5510B-LQ
Test Frequency: 2.4GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 19dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Active
Supply Voltage - Operating: 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 116473-LX5510B-LQ
Product Name RF Amplifiers - LX5510B-LQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
DC - 6000 MHz Cascadable Gain Block - AG302-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details