Microsemi Corp. RF Amplifiers - LX5506MLQ LX5506MLQ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784774-LX5506MLQ Test Frequency: 6GHz Frequency: 4.9GHz ~ 5.9GHz Operating Supply Voltage: 3.3V Gain: 30dB RF Type: 802.11a Family Name: LX5506M Categories: RF/IF and RFID Alternative Parts (Cross-Reference): TGA4902-SM; TGA4902-SM-T/R ; HMC441LP3TR; HMC441LP3; Introduction Date: November 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784774-LX5506MLQ Test Frequency: 6GHz Frequency: 4.9GHz ~ 5.9GHz Operating Supply Voltage: 3.3V Gain: 30dB RF Type: 802.11a Family Name: LX5506M Categories: RF/IF and RFID Alternative Parts (Cross-Reference): TGA4902-SM; TGA4902-SM-T/R ; HMC441LP3TR; HMC441LP3; Introduction Date: November 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LX5506MLQ
784774-LX5506MLQ
RF Amplifiers - LX5506MLQ 784774-LX5506MLQ
Manufacturer: Microsemi Corporation Win Source Part Number: 784774-LX5506MLQ Test Frequency: 6GHz Frequency: 4.9GHz ~ 5.9GHz Operating Supply Voltage: 3.3V Gain: 30dB RF Type: 802.11a Family Name: LX5506M Categories: RF/IF and RFID Alternative Parts (Cross-Reference): TGA4902-SM; TGA4902-SM-T/R ; HMC441LP3TR; HMC441LP3; Introduction Date: November 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 784774-LX5506MLQ
Test Frequency: 6GHz
Frequency: 4.9GHz ~ 5.9GHz
Operating Supply Voltage: 3.3V
Gain: 30dB
RF Type: 802.11a
Family Name: LX5506M
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): TGA4902-SM; TGA4902-SM-T/R ; HMC441LP3TR; HMC441LP3;
Introduction Date: November 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 784774-LX5506MLQ
Product Name RF Amplifiers - LX5506MLQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

mmW General Purpose Amplifier - 1005805 - Richardson RFPD
Specs
Frequency Range 19000 to 27000 MHz
Maximum Gain 22 dB
Output Power 26 dBm
View Details
RF and Wireless - RF Amplifiers - 1373224-BGA9C1MN9E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4400 to 5000 MHz
Minimum Gain 20.5 dB
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details