Microsemi Corp. Interface - Interface - Signal Terminators - LX5255CPW LX5255CPW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206911-LX5255CPW Packaging: Tube/Rail Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206911-LX5255CPW Packaging: Tube/Rail Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LX5255CPW - 206911-LX5255CPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LX5255CPW
206911-LX5255CPW
Interface - Interface - Signal Terminators - LX5255CPW 206911-LX5255CPW
Manufacturer: Microsemi Corporation Win Source Part Number: 206911-LX5255CPW Packaging: Tube/Rail Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 206911-LX5255CPW
Packaging: Tube/Rail
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 25k pcs

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
683-LX5255CPW
Interface Transceiver IC 683-LX5255CPW
IC TERM SCSI 9LINE LVD 24TSSOP Product overview: LX5255CPW from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX5255CPW can be used for catalog matching and distributor lookup.

IC TERM SCSI 9LINE LVD 24TSSOP Product overview: LX5255CPW from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX5255CPW can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Terminators - LX5255CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
LX5255CPW
Signal Terminators LX5255CPW
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
LX5255CPW
Integrated Circuits (ICs) - Interface - Signal Terminators LX5255CPW
IC TERM SCSI 9LINE LVD 24TSSOP

IC TERM SCSI 9LINE LVD 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206911-LX5255CPW 683-LX5255CPW LX5255CPW LX5255CPW
Product Name Interface - Interface - Signal Terminators - LX5255CPW Interface Transceiver IC Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Supply Voltage Other; 2.7 V ~ 5.25 V Other; 2.7V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2435-D3-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Line Interface ICs - 1900805 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details