Win Source Part Number: 1134550-LX5250CDB
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: SCSI, LVD, SE
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Terminations: 9
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-QSOP
Supplier Device Package: 36-QSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: LX5250CDBCT,LX5250CD
Base Product Number: LX5250
Product Status: Obsolete
IC TERM SCSI 9LINE MODE 36QSOP Product overview: LX5250CDB from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX5250CDB can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 9 Terminations 36-QSOP
IC TERM SCSI 9LINE MODE 36QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1134550-LX5250CDB | 683-LX5250CDB | LX5250CDB | LX5250CDB | LX5250CDB |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface Transceiver IC | Signal Terminators | SCSI Interface IC | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Device Type | Sensor Interface | Transceiver | Terminators | Sensor Interface |