Microsemi Corp. PMIC - PMIC - LED Drivers - LX27901ID-TR LX27901ID-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 104830-LX27901ID-TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 27V Operating Input Voltage(Min): 7.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 104830-LX27901ID-TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 27V Operating Input Voltage(Min): 7.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LX27901ID-TR - 104830-LX27901ID-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LX27901ID-TR
104830-LX27901ID-TR
PMIC - PMIC - LED Drivers - LX27901ID-TR 104830-LX27901ID-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 104830-LX27901ID-TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 27V Operating Input Voltage(Min): 7.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 104830-LX27901ID-TR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 7.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 104830-LX27901ID-TR
Product Name PMIC - PMIC - LED Drivers - LX27901ID-TR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6262KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 6 to 50 volts
View Details
2 suppliers
PMIC - LED Drivers - LM3502ITL-25/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 600 milliamps
View Details
PMIC - LED Drivers - Q845B3EBD-T - Lingto Electronic Limited
Skyworks Solutions, Inc.
View Details
2 suppliers
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers