Microsemi Corp. LED Driver IC LX23224IDB-TR

Description
IC LED DRIVER CTRLR PWM 36SSOP Product overview: LX23224IDB-TR from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX23224IDB-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER CTRLR PWM 36SSOP Product overview: LX23224IDB-TR from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX23224IDB-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 137-LX23224IDB-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-LX23224IDB-TR
LED Driver IC 137-LX23224IDB-TR
IC LED DRIVER CTRLR PWM 36SSOP Product overview: LX23224IDB-TR from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX23224IDB-TR can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 36SSOP Product overview: LX23224IDB-TR from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX23224IDB-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LX23224IDB-TR - 99306-LX23224IDB-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LX23224IDB-TR
99306-LX23224IDB-TR
PMIC - PMIC - LED Drivers - LX23224IDB-TR 99306-LX23224IDB-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 99306-LX23224IDB-TR Packaging: Bulk Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 100kHz ~ 300kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 36-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-BSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 15V Voltage - Supply (Maximum): 40V

Manufacturer: Microsemi Corporation
Win Source Part Number: 99306-LX23224IDB-TR
Packaging: Bulk
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 100kHz ~ 300kHz
Internal Switch(s): No
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 36-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-BSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 15V
Voltage - Supply (Maximum): 40V

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LX23224IDB-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LX23224IDB-TR
IC LED DRIVER CTRLR PWM 36SSOP

IC LED DRIVER CTRLR PWM 36SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-LX23224IDB-TR 99306-LX23224IDB-TR LX23224IDB-TR
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LX23224IDB-TR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 15 to 40 volts 15 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CAV4109V-GT2 - 852658-CAV4109V-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 1221494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-23
View Details
LED Drivers - ILD1151XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 45 volts
Features RoHS Compliant
View Details
3 suppliers