The LX2208 is a two-amp, three-level lithium-ion battery charger for single-cell Li-Ion or Li-Polymer batteries, designed to operate from wall adapters or USB power sources. It features an integrated power MOSFET, precision 0.5% battery voltage accuracy, and programmable charge currents up to 2A via external resistors. The device includes temperature-based charge termination, battery temperature monitoring, and multiple protection features such as under-voltage lockout and reverse current blocking. It is housed in a 3x3mm 12-pin MLPD package with an exposed pad for thermal performance. The part supports USB current compliance and includes status indicators STAT and DC OK for charging and full-battery signals. It operates over an ambient temperature range of -40°C to 85°C and is RoHS compliant with a matte tin finish.
TRANSCEIVER Product overview: LX2208ILD-TR from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-LX2208ILD-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 85-LX2208ILD-TR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |