Microsemi Corp. PMIC - PMIC - Battery Chargers - LX2206ILD LX2206ILD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209711-LX2206ILD Packaging: Tube Mounting Style: SMD Interface: USB Fault Protection: Reverse Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 10-MLPD (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209711-LX2206ILD Packaging: Tube Mounting Style: SMD Interface: USB Fault Protection: Reverse Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 10-MLPD (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LX2206ILD - 1209711-LX2206ILD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LX2206ILD
1209711-LX2206ILD
PMIC - PMIC - Battery Chargers - LX2206ILD 1209711-LX2206ILD
Manufacturer: Microsemi Corporation Win Source Part Number: 1209711-LX2206ILD Packaging: Tube Mounting Style: SMD Interface: USB Fault Protection: Reverse Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 10-MLPD (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209711-LX2206ILD
Packaging: Tube
Mounting Style: SMD
Interface: USB
Fault Protection: Reverse Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 10-MLPD (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LX2206ILD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LX2206ILD
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LX2206ILD
IC BATT CHG LI-ION 1CELL 10MLPD

IC BATT CHG LI-ION 1CELL 10MLPD

Supplier's Site
Battery Chargers - LX2206ILD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LX2206ILD
Battery Chargers LX2206ILD
Charger IC Lithium Ion/Polymer 10-MLPD (3x3)

Charger IC Lithium Ion/Polymer 10-MLPD (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1209711-LX2206ILD LX2206ILD LX2206ILD
Product Name PMIC - PMIC - Battery Chargers - LX2206ILD Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer
Cells 1
Charge Current 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1915260 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details