Microsemi Corp. Integrated Circuits (ICs) - PMIC - Battery Chargers LX2201CLQ

Description
Win Source Part Number: 1137367-LX2201CLQ Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Interface: USB Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Package / Case: 20-TFQFN Exposed Pad Supplier Device Package: 20-MLPQ (4x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX2201CLQ,LX2201 CLQ-ND Base Product Number: LX2201 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1137367-LX2201CLQ Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Interface: USB Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Package / Case: 20-TFQFN Exposed Pad Supplier Device Package: 20-MLPQ (4x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX2201CLQ,LX2201 CLQ-ND Base Product Number: LX2201 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1137367-LX2201CLQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1137367-LX2201CLQ
Integrated Circuits (ICs) - PMIC - Battery Chargers 1137367-LX2201CLQ
Win Source Part Number: 1137367-LX2201CLQ Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Interface: USB Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Package / Case: 20-TFQFN Exposed Pad Supplier Device Package: 20-MLPQ (4x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX2201CLQ,LX2201 CLQ-ND Base Product Number: LX2201 Product Status: Obsolete

Win Source Part Number: 1137367-LX2201CLQ
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Package / Case: 20-TFQFN Exposed Pad
Supplier Device Package: 20-MLPQ (4x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX2201CLQ,LX2201CLQ-ND
Base Product Number: LX2201
Product Status: Obsolete

Buy Now Datasheet
Battery Chargers - LX2201CLQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LX2201CLQ
Battery Chargers LX2201CLQ
Charger IC Lithium Ion 20-MLPQ (4x4)

Charger IC Lithium Ion 20-MLPQ (4x4)

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - LX2201CLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
LX2201CLQ
Integrated Circuits (ICs) - PMIC - Battery Chargers LX2201CLQ
IC BATT CHG LI-ION 1CELL 20MLPQ

IC BATT CHG LI-ION 1CELL 20MLPQ

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1137367-LX2201CLQ LX2201CLQ LX2201CLQ
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN54041UCX - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 1900105P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details