Microsemi Corp. LED Driver IC LX1992CLM

Description
IC LED DRIVER CTRLR DIM 8MLP Product overview: LX1992CLM from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CLM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LED DRIVER CTRLR DIM 8MLP Product overview: LX1992CLM from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CLM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LX1992CLM
LED Driver IC 137-LX1992CLM
IC LED DRIVER CTRLR DIM 8MLP Product overview: LX1992CLM from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CLM can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR DIM 8MLP Product overview: LX1992CLM from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CLM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LX1992CLM - 1209708-LX1992CLM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LX1992CLM
1209708-LX1992CLM
PMIC - PMIC - LED Drivers - LX1992CLM 1209708-LX1992CLM
Manufacturer: Microsemi Corporation Win Source Part Number: 1209708-LX1992CLM Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Backlight Internal Switch(s): No Topology: Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 8-MLP (3x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-TDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LX1992 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 1.6V Voltage - Supply (Maximum): 6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209708-LX1992CLM
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Internal Switch(s): No
Topology: Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 8-MLP (3x3)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-TDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LX1992
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 1.6V
Voltage - Supply (Maximum): 6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LX1992CLM 1209708-LX1992CLM
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LX1992CLM
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1223-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Driver ICs - 7385156P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Driver IC - AHK3294IJS-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details