Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPWTR LX1691IPWTR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041275-LX1691IPWTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041275-LX1691IPWTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPWTR - LX1691IPWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPWTR
LX1691IPWTR
PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPWTR LX1691IPWTR
Manufacturer: Microsemi Corporation Win Source Part Number: 041275-LX1691IPWTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V

Manufacturer: Microsemi Corporation
Win Source Part Number: 041275-LX1691IPWTR
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1691IPWTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPWTR
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Combination Lighting Control System - LC81 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps
View Details
Rotary Dimmer - 91080W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details