Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1691BIPW-TR LX1691BIPW-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206907-LX1691BIPW-TR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206907-LX1691BIPW-TR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - LX1691BIPW-TR - LX1691BIPW-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1691BIPW-TR
LX1691BIPW-TR
PMIC - PMIC - Lighting, Ballast Controllers - LX1691BIPW-TR LX1691BIPW-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 206907-LX1691BIPW-TR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V

Manufacturer: Microsemi Corporation
Win Source Part Number: 206907-LX1691BIPW-TR
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1691BIPW-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1691BIPW-TR
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details