Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1686CPW LX1686CPW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206906-LX1686CPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 84kHz to 116kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206906-LX1686CPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 84kHz to 116kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - LX1686CPW - LX1686CPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1686CPW
LX1686CPW
PMIC - PMIC - Lighting, Ballast Controllers - LX1686CPW LX1686CPW
Manufacturer: Microsemi Corporation Win Source Part Number: 206906-LX1686CPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 84kHz to 116kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 5mA

Manufacturer: Microsemi Corporation
Win Source Part Number: 206906-LX1686CPW
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 84kHz to 116kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1686CPW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1686CPW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switch - DVLV-103P-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 800 watts
View Details
NRD 8000 Dimmer - N8000-E0 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Dimmer Rack
Lamp Power 1200 watts
View Details