Manufacturer: Microsemi Corporation
Win Source Part Number: 206904-LX1682C
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 190kHz
Control Features: Current Limit, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 206904-LX1682C |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1682C |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |