Microsemi Corp. Interface - Interface - Telecom - LE9672WQCT LE9672WQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778478-LE9672WQCT Series: miSLIC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Subscriber Line Interface Concept (SLIC) Interface: 4-Wire Family Name: Le9672 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): Le9672WQC; Introduction Date: October 21, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778478-LE9672WQCT Series: miSLIC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Subscriber Line Interface Concept (SLIC) Interface: 4-Wire Family Name: Le9672 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): Le9672WQC; Introduction Date: October 21, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9672WQCT - 778478-LE9672WQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9672WQCT
778478-LE9672WQCT
Interface - Interface - Telecom - LE9672WQCT 778478-LE9672WQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778478-LE9672WQCT Series: miSLIC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Subscriber Line Interface Concept (SLIC) Interface: 4-Wire Family Name: Le9672 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): Le9672WQC; Introduction Date: October 21, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 778478-LE9672WQCT
Series: miSLIC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Subscriber Line Interface Concept (SLIC)
Interface: 4-Wire
Family Name: Le9672
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): Le9672WQC;
Introduction Date: October 21, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - LE9672WQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9672WQCT
Telecom Interface ICs LE9672WQCT
Telecom Interface ICs 2CH 150V Tracking miSLIC, 56QFN, T&R

Telecom Interface ICs 2CH 150V Tracking miSLIC, 56QFN, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 778478-LE9672WQCT LE9672WQCT
Product Name Interface - Interface - Telecom - LE9672WQCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CP7416AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details