Microsemi Corp. Interface - Interface - Telecom - LE9641PQCT LE9641PQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052233-LE9641PQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052233-LE9641PQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9641PQCT - 1052233-LE9641PQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9641PQCT
1052233-LE9641PQCT
Interface - Interface - Telecom - LE9641PQCT 1052233-LE9641PQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052233-LE9641PQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052233-LE9641PQCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052233-LE9641PQCT
Product Name Interface - Interface - Telecom - LE9641PQCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details