Microsemi Corp. 4KHZ 100V Interface Transceiver IC LE9581BLC

Description
SINGLE CH (T/R TO DIGITAL PCM) 4KHZ, AC97 INTERFACE, 100V DI Product overview: LE9581BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KHZ, 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4KHZ, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9581BLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
SINGLE CH (T/R TO DIGITAL PCM) 4KHZ, AC97 INTERFACE, 100V DI Product overview: LE9581BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KHZ, 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4KHZ, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9581BLC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4KHZ 100V Interface Transceiver IC - 702-LE9581BLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4KHZ 100V Interface Transceiver IC
702-LE9581BLC
4KHZ 100V Interface Transceiver IC 702-LE9581BLC
SINGLE CH (T/R TO DIGITAL PCM) 4KHZ, AC97 INTERFACE, 100V DI Product overview: LE9581BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KHZ, 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4KHZ, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9581BLC can be used for catalog matching and distributor lookup.

SINGLE CH (T/R TO DIGITAL PCM) 4KHZ, AC97 INTERFACE, 100V DI Product overview: LE9581BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KHZ, 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4KHZ, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9581BLC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-LE9581BLC
Product Name 4KHZ 100V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1921973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details