Microsemi Corp. Interface - Interface - Telecom - LE9541DUQC LE9541DUQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052232-LE9541DUQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052232-LE9541DUQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9541DUQC - 1052232-LE9541DUQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9541DUQC
1052232-LE9541DUQC
Interface - Interface - Telecom - LE9541DUQC 1052232-LE9541DUQC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052232-LE9541DUQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052232-LE9541DUQC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 40-QFN
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052232-LE9541DUQC
Product Name Interface - Interface - Telecom - LE9541DUQC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900843P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Telecom - PEB3165FV11XT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; LQFP; 64-LQFP
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details