Microsemi Corp. Interface - Interface - Telecom - LE9541CUQC LE9541CUQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052231-LE9541CUQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052231-LE9541CUQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9541CUQC - 1052231-LE9541CUQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9541CUQC
1052231-LE9541CUQC
Interface - Interface - Telecom - LE9541CUQC 1052231-LE9541CUQC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052231-LE9541CUQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052231-LE9541CUQC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 40-QFN
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052231-LE9541CUQC
Product Name Interface - Interface - Telecom - LE9541CUQC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923298 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Controllers - ADM6996A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Hex inverting Schmitt trigger - 74AHC14BQ/G400X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details