Microsemi Corp. Interface - Interface - Telecom - LE9540DUQC LE9540DUQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052230-LE9540DUQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,450
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052230-LE9540DUQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9540DUQC - 1052230-LE9540DUQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9540DUQC
1052230-LE9540DUQC
Interface - Interface - Telecom - LE9540DUQC 1052230-LE9540DUQC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052230-LE9540DUQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,450

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052230-LE9540DUQC
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 40-QFN
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,450

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9540DUQC
Telecom Interface ICs LE9540DUQC
Telecom Interface ICs 2CH UNIV SLIC, 145V, QFN40

Telecom Interface ICs 2CH UNIV SLIC, 145V, QFN40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1052230-LE9540DUQC LE9540DUQC
Product Name Interface - Interface - Telecom - LE9540DUQC Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML-SP Quad Differential Line Receivers - 5962R7802005VEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4051PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details