Microsemi Corp. Interface - Interface - Telecom - LE9540CUQC LE9540CUQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052229-LE9540CUQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,450
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052229-LE9540CUQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9540CUQC - 1052229-LE9540CUQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9540CUQC
1052229-LE9540CUQC
Interface - Interface - Telecom - LE9540CUQC 1052229-LE9540CUQC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052229-LE9540CUQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,450

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052229-LE9540CUQC
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 40-QFN
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,450

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9540CUQC
Telecom Interface ICs LE9540CUQC
Telecom Interface ICs 2CH UNIV SLIC, 100V, QFN40

Telecom Interface ICs 2CH UNIV SLIC, 100V, QFN40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1052229-LE9540CUQC LE9540CUQC
Product Name Interface - Interface - Telecom - LE9540CUQC Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details