Microsemi Corp. Interface - Interface - Telecom - LE9531DMQCT LE9531DMQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052228-LE9531DMQCT Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052228-LE9531DMQCT Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9531DMQCT - 1052228-LE9531DMQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9531DMQCT
1052228-LE9531DMQCT
Interface - Interface - Telecom - LE9531DMQCT 1052228-LE9531DMQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052228-LE9531DMQCT Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052228-LE9531DMQCT
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052228-LE9531DMQCT
Product Name Interface - Interface - Telecom - LE9531DMQCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB20321HV2.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers