Microsemi Corp. Interface - Interface - Telecom - LE9531CMQC LE9531CMQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052227-LE9531CMQC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052227-LE9531CMQC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9531CMQC - 1052227-LE9531CMQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9531CMQC
1052227-LE9531CMQC
Interface - Interface - Telecom - LE9531CMQC 1052227-LE9531CMQC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052227-LE9531CMQC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052227-LE9531CMQC
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052227-LE9531CMQC
Product Name Interface - Interface - Telecom - LE9531CMQC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2500588 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-20
View Details