Microsemi Corp. Interface - Interface - Telecom - LE9530DPQCT LE9530DPQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778477-LE9530DPQCT Number of Circuits: 2 Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Family Name: LE9530DPQCT Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778477-LE9530DPQCT Number of Circuits: 2 Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Family Name: LE9530DPQCT Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9530DPQCT - 778477-LE9530DPQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9530DPQCT
778477-LE9530DPQCT
Interface - Interface - Telecom - LE9530DPQCT 778477-LE9530DPQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778477-LE9530DPQCT Number of Circuits: 2 Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Family Name: LE9530DPQCT Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 778477-LE9530DPQCT
Number of Circuits: 2
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Family Name: LE9530DPQCT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Telecom Interface ICs - LE9530DPQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9530DPQCT
Telecom Interface ICs LE9530DPQCT
Telecom Interface ICs 2CH UNIV SLIC, 145V, QFN48, T&R

Telecom Interface ICs 2CH UNIV SLIC, 145V, QFN48, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 778477-LE9530DPQCT LE9530DPQCT
Product Name Interface - Interface - Telecom - LE9530DPQCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Buffer with open-drain output - 74AHC1G07GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD9847KSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers