Microsemi Corp. Interface - Interface - Telecom - LE9530DETCT LE9530DETCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206132-LE9530DETCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETC; Le9530CETC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206132-LE9530DETCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETC; Le9530CETC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9530DETCT - 206132-LE9530DETCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9530DETCT
206132-LE9530DETCT
Interface - Interface - Telecom - LE9530DETCT 206132-LE9530DETCT
Manufacturer: Microsemi Corporation Win Source Part Number: 206132-LE9530DETCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETC; Le9530CETC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 206132-LE9530DETCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-eTQFP
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETC; Le9530CETC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Telecom Interface ICs - LE9530DETCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9530DETCT
Telecom Interface ICs LE9530DETCT
Telecom Interface ICs 2CH UNIV SLIC, 145V, eTQFP48, T&R

Telecom Interface ICs 2CH UNIV SLIC, 145V, eTQFP48, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 206132-LE9530DETCT LE9530DETCT
Product Name Interface - Interface - Telecom - LE9530DETCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - CY7C68300B-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers