Microsemi Corp. Interface - Interface - Telecom - LE9530CPQCT LE9530CPQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002453-LE9530CPQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002453-LE9530CPQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9530CPQCT - 002453-LE9530CPQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9530CPQCT
002453-LE9530CPQCT
Interface - Interface - Telecom - LE9530CPQCT 002453-LE9530CPQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002453-LE9530CPQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 002453-LE9530CPQCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Telecom Interface ICs - LE9530CPQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9530CPQCT
Telecom Interface ICs LE9530CPQCT
Telecom Interface ICs 2CH UNIV SLIC, 100V, QFN48, T&R

Telecom Interface ICs 2CH UNIV SLIC, 100V, QFN48, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002453-LE9530CPQCT LE9530CPQCT
Product Name Interface - Interface - Telecom - LE9530CPQCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-CY7C63813-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers