Microsemi Corp. Interface - Interface - Telecom - LE9530CETC LE9530CETC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002452-LE9530CETC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32176-B-GMR; Le9530DETC; Le9530CETCT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1,250
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002452-LE9530CETC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32176-B-GMR; Le9530DETC; Le9530CETCT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1,250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9530CETC - 002452-LE9530CETC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9530CETC
002452-LE9530CETC
Interface - Interface - Telecom - LE9530CETC 002452-LE9530CETC
Manufacturer: Microsemi Corporation Win Source Part Number: 002452-LE9530CETC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32176-B-GMR; Le9530DETC; Le9530CETCT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1,250

Manufacturer: Microsemi Corporation
Win Source Part Number: 002452-LE9530CETC
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-eTQFP
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): SI32176-B-GMR; Le9530DETC; Le9530CETCT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1,250

Buy Now Datasheet
Telecom Interface ICs - LE9530CETC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9530CETC
Telecom Interface ICs LE9530CETC
Telecom Interface ICs 2CH UNIV SLIC, 100V, eTQFP48

Telecom Interface ICs 2CH UNIV SLIC, 100V, eTQFP48

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002452-LE9530CETC LE9530CETC
Product Name Interface - Interface - Telecom - LE9530CETC Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897998 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Controllers - 448-CY7C65634-48AXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
5 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Quad buffer/line driver; 3-state - 74AHCT126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details