Microsemi Corp. Interface - Interface - Telecom - LE9520SDDTCT LE9520SDDTCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041032-LE9520SDDTCT Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041032-LE9520SDDTCT Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9520SDDTCT - 041032-LE9520SDDTCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9520SDDTCT
041032-LE9520SDDTCT
Interface - Interface - Telecom - LE9520SDDTCT 041032-LE9520SDDTCT
Manufacturer: Microsemi Corporation Win Source Part Number: 041032-LE9520SDDTCT Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 041032-LE9520SDDTCT
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 041032-LE9520SDDTCT
Product Name Interface - Interface - Telecom - LE9520SDDTCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details