Microsemi Corp. Interface - Interface - Telecom - LE9520SDDTC LE9520SDDTC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778476-LE9520SDDTC Number of Circuits: 1 Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778476-LE9520SDDTC Number of Circuits: 1 Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9520SDDTC - 778476-LE9520SDDTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9520SDDTC
778476-LE9520SDDTC
Interface - Interface - Telecom - LE9520SDDTC 778476-LE9520SDDTC
Manufacturer: Microsemi Corporation Win Source Part Number: 778476-LE9520SDDTC Number of Circuits: 1 Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Microsemi Corporation
Win Source Part Number: 778476-LE9520SDDTC
Number of Circuits: 1
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778476-LE9520SDDTC
Product Name Interface - Interface - Telecom - LE9520SDDTC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906921P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Power Switch ICs - 9111017 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Sot-223
View Details
Buffer with open-drain output - 74AHC1G07GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers