Microsemi Corp. Interface - Interface - Telecom - LE9520DDTCT LE9520DDTCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206131-LE9520DDTCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206131-LE9520DDTCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9520DDTCT - 206131-LE9520DDTCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9520DDTCT
206131-LE9520DDTCT
Interface - Interface - Telecom - LE9520DDTCT 206131-LE9520DDTCT
Manufacturer: Microsemi Corporation Win Source Part Number: 206131-LE9520DDTCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 206131-LE9520DDTCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-eTQFP
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206131-LE9520DDTCT
Product Name Interface - Interface - Telecom - LE9520DDTCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1660160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface - Interface - Telecom - PEB3264HV1.4 - 061391-PEB3264HV1.4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
SN55LVDS31 Quad LVDS Transmitter - 5962-9762101QFA - Texas Instruments
Specs
Technology LVDS
Device Type Transmitter
# of Tx 4 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details