Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom LE9520CDTCT

Description
Win Source Part Number: 977703-LE9520CDTCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Voltage - Supply: 3.3V Supplier Device Package: 64-eTQFP ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LE9520CDTCTTR,LE 9520CDTCT-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 977703-LE9520CDTCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Voltage - Supply: 3.3V Supplier Device Package: 64-eTQFP ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LE9520CDTCTTR,LE 9520CDTCT-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 977703-LE9520CDTCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
977703-LE9520CDTCT
Integrated Circuits (ICs) - Interface - Telecom 977703-LE9520CDTCT
Win Source Part Number: 977703-LE9520CDTCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Voltage - Supply: 3.3V Supplier Device Package: 64-eTQFP ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LE9520CDTCTTR,LE 9520CDTCT-ND Product Status: Obsolete

Win Source Part Number: 977703-LE9520CDTCT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Current - Supply: 40mA
Voltage - Supply: 3.3V
Supplier Device Package: 64-eTQFP
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LE9520CDTCTTR,LE9520CDTCT-ND
Product Status: Obsolete

Buy Now
Telecom - LE9520CDTCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP

Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 977703-LE9520CDTCT LE9520CDTCT
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers