Microsemi Corp. Interface - Interface - Telecom - LE9502BTC LE9502BTC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052224-LE9502BTC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-eTQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052224-LE9502BTC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-eTQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9502BTC - 1052224-LE9502BTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9502BTC
1052224-LE9502BTC
Interface - Interface - Telecom - LE9502BTC 1052224-LE9502BTC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052224-LE9502BTC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-eTQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052224-LE9502BTC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-eTQFP (10x10)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052224-LE9502BTC
Product Name Interface - Interface - Telecom - LE9502BTC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899381P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - 915092-CD4097BM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC244D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers