Microsemi Corp. Interface - Interface - Telecom - LE9500BBJC LE9500BBJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778475-LE9500BBJC Packaging: Tube Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Part Status: Obsolete(EOL) Family Name: LE9500 Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Manufacturer Package: 28-PLCC Alternative Parts (Cross-Reference): W671352Y; W671340P; W671352P; W671371P; Introduction Date: May 07, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778475-LE9500BBJC Packaging: Tube Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Part Status: Obsolete(EOL) Family Name: LE9500 Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Manufacturer Package: 28-PLCC Alternative Parts (Cross-Reference): W671352Y; W671340P; W671352P; W671371P; Introduction Date: May 07, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9500BBJC - 778475-LE9500BBJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9500BBJC
778475-LE9500BBJC
Interface - Interface - Telecom - LE9500BBJC 778475-LE9500BBJC
Manufacturer: Microsemi Corporation Win Source Part Number: 778475-LE9500BBJC Packaging: Tube Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Part Status: Obsolete(EOL) Family Name: LE9500 Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Manufacturer Package: 28-PLCC Alternative Parts (Cross-Reference): W671352Y; W671340P; W671352P; W671371P; Introduction Date: May 07, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 778475-LE9500BBJC
Packaging: Tube
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Part Status: Obsolete(EOL)
Family Name: LE9500
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Manufacturer Package: 28-PLCC
Alternative Parts (Cross-Reference): W671352Y; W671340P; W671352P; W671371P;
Introduction Date: May 07, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface Transceiver IC - 702-LE9500BBJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9500BBJC
Interface Transceiver IC 702-LE9500BBJC
IC TELECOM INTERFACE 28PLCC Product overview: LE9500BBJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9500BBJC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28PLCC Product overview: LE9500BBJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9500BBJC can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - LE9500BBJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9500BBJC
Telecom LE9500BBJC
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9500BBJC
Integrated Circuits (ICs) - Interface - Telecom LE9500BBJC
IC TELECOM INTERFACE 28PLCC

IC TELECOM INTERFACE 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778475-LE9500BBJC 702-LE9500BBJC LE9500BBJC LE9500BBJC
Product Name Interface - Interface - Telecom - LE9500BBJC Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Operating Temperature -45 C (-49 F)
Pins 16 #
View Details
2 suppliers
Line Interface ICs - 1907217P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9848AKST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details