Microsemi Corp. Interface - Interface - Telecom - LE89900AMCT LE89900AMCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041031-LE89900AMCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: LE89900 Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Purpose: Telecom Circuit Introduction Date: May 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041031-LE89900AMCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: LE89900 Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Purpose: Telecom Circuit Introduction Date: May 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89900AMCT - 041031-LE89900AMCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89900AMCT
041031-LE89900AMCT
Interface - Interface - Telecom - LE89900AMCT 041031-LE89900AMCT
Manufacturer: Microsemi Corporation Win Source Part Number: 041031-LE89900AMCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: LE89900 Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Purpose: Telecom Circuit Introduction Date: May 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 041031-LE89900AMCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: LE89900
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Purpose: Telecom Circuit
Introduction Date: May 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Telecom Interface ICs - LE89900AMCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE89900AMCT
Telecom Interface ICs LE89900AMCT
Telecom Interface ICs VE890 DAA, RoHS, T&R

Telecom Interface ICs VE890 DAA, RoHS, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 041031-LE89900AMCT LE89900AMCT
Product Name Interface - Interface - Telecom - LE89900AMCT Telecom Interface ICs
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details