Microsemi Corp. Interface - Interface - Telecom - LE89900AMC LE89900AMC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002447-LE89900AMC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002447-LE89900AMC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89900AMC - 002447-LE89900AMC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89900AMC
002447-LE89900AMC
Interface - Interface - Telecom - LE89900AMC 002447-LE89900AMC
Manufacturer: Microsemi Corporation Win Source Part Number: 002447-LE89900AMC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 002447-LE89900AMC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Purpose: Telecom Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 002447-LE89900AMC
Product Name Interface - Interface - Telecom - LE89900AMC
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Power Switch ICs - 2587732P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
Inverting Schmitt trigger - 74AHC1G14GW-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details