Microsemi Corp. 8KHZ 150V Interface Transceiver IC LE89830JSC

Description
IC SLIC 1CH 8KHZ 150V HV 16SOIC Product overview: LE89830JSC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ, 150V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, 150V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89830JSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SLIC 1CH 8KHZ 150V HV 16SOIC Product overview: LE89830JSC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ, 150V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, 150V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89830JSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8KHZ 150V Interface Transceiver IC - 702-LE89830JSC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8KHZ 150V Interface Transceiver IC
702-LE89830JSC
8KHZ 150V Interface Transceiver IC 702-LE89830JSC
IC SLIC 1CH 8KHZ 150V HV 16SOIC Product overview: LE89830JSC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ, 150V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, 150V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89830JSC can be used for catalog matching and distributor lookup.

IC SLIC 1CH 8KHZ 150V HV 16SOIC Product overview: LE89830JSC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ, 150V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, 150V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89830JSC can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE89830JSC - 002446-LE89830JSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89830JSC
002446-LE89830JSC
Interface - Interface - Telecom - LE89830JSC 002446-LE89830JSC
Manufacturer: Microsemi Corporation Win Source Part Number: 002446-LE89830JSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 002446-LE89830JSC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-LE89830JSC 002446-LE89830JSC
Product Name 8KHZ 150V Interface Transceiver IC Interface - Interface - Telecom - LE89830JSC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900605P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface - Interface - Controllers - ADM6926X-AB-T-1 - 077608-ADM6926X-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - 74ALVC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details