Microsemi Corp. Interface - Interface - Telecom - LE89810BSCT LE89810BSCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206128-LE89810BSCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206128-LE89810BSCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89810BSCT - 206128-LE89810BSCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89810BSCT
206128-LE89810BSCT
Interface - Interface - Telecom - LE89810BSCT 206128-LE89810BSCT
Manufacturer: Microsemi Corporation Win Source Part Number: 206128-LE89810BSCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 206128-LE89810BSCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
LE89810BSCT
Telecom Interface ICs LE89810BSCT
Telecom Interface ICs 1CH SLIC, 8kHz, 100V, VE890, T&R

Telecom Interface ICs 1CH SLIC, 8kHz, 100V, VE890, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 206128-LE89810BSCT LE89810BSCT
Product Name Interface - Interface - Telecom - LE89810BSCT Telecom Interface ICs
Package Type SOIC; 16-SOIC SOIC-16
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913473 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Octal buffer/line driver; 3-state - 74AHCT541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers