Microsemi Corp. Interface - Interface - Telecom - LE89810BSC LE89810BSC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002445-LE89810BSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002445-LE89810BSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89810BSC - 002445-LE89810BSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89810BSC
002445-LE89810BSC
Interface - Interface - Telecom - LE89810BSC 002445-LE89810BSC
Manufacturer: Microsemi Corporation Win Source Part Number: 002445-LE89810BSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 002445-LE89810BSC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
LE89810BSC
Telecom Interface ICs LE89810BSC
Telecom Interface ICs 1CH SLIC, 8kHz, 100V, VE890

Telecom Interface ICs 1CH SLIC, 8kHz, 100V, VE890

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002445-LE89810BSC LE89810BSC
Product Name Interface - Interface - Telecom - LE89810BSC Telecom Interface ICs
Package Type SOIC; 16-SOIC SOIC-16
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details