Microsemi Corp. Interface - Interface - Telecom - LE89316QVCT LE89316QVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778474-LE89316QVCT Packaging: Reel package Number of Circuits: 2 Mounting: SMD Interface: 4-Wire Serial Family Name: VE8911 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): LE89810BSCT; LE89316QVC; Introduction Date: April 20, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778474-LE89316QVCT Packaging: Reel package Number of Circuits: 2 Mounting: SMD Interface: 4-Wire Serial Family Name: VE8911 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): LE89810BSCT; LE89316QVC; Introduction Date: April 20, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89316QVCT - 778474-LE89316QVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89316QVCT
778474-LE89316QVCT
Interface - Interface - Telecom - LE89316QVCT 778474-LE89316QVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778474-LE89316QVCT Packaging: Reel package Number of Circuits: 2 Mounting: SMD Interface: 4-Wire Serial Family Name: VE8911 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): LE89810BSCT; LE89316QVC; Introduction Date: April 20, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 778474-LE89316QVCT
Packaging: Reel package
Number of Circuits: 2
Mounting: SMD
Interface: 4-Wire Serial
Family Name: VE8911
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP
Alternative Parts (Cross-Reference): LE89810BSCT; LE89316QVC;
Introduction Date: April 20, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778474-LE89316QVCT
Product Name Interface - Interface - Telecom - LE89316QVCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9951YSV-REEL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details