Microsemi Corp. Interface - Interface - Telecom - LE89316QVC LE89316QVC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052220-LE89316QVC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052220-LE89316QVC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89316QVC - 1052220-LE89316QVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89316QVC
1052220-LE89316QVC
Interface - Interface - Telecom - LE89316QVC 1052220-LE89316QVC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052220-LE89316QVC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,250

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052220-LE89316QVC
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052220-LE89316QVC
Product Name Interface - Interface - Telecom - LE89316QVC
Package Type QFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1248769 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 34 v
Package Type Dso
View Details