Microsemi Corp. Interface - Interface - Telecom - LE89156PQCT LE89156PQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002444-LE89156PQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Telecom Circuit Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002444-LE89156PQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Telecom Circuit Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89156PQCT - 002444-LE89156PQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89156PQCT
002444-LE89156PQCT
Interface - Interface - Telecom - LE89156PQCT 002444-LE89156PQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002444-LE89156PQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Telecom Circuit Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 002444-LE89156PQCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Purpose: Telecom Circuit
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE89156PQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE89156PQCT
Telecom Interface ICs LE89156PQCT
Telecom Interface ICs 1CH FXS, 100V, VE8910, T&R

Telecom Interface ICs 1CH FXS, 100V, VE8910, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002444-LE89156PQCT LE89156PQCT
Product Name Interface - Interface - Telecom - LE89156PQCT Telecom Interface ICs
Supply Voltage Other; 3.135 V ~ 3.465 V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2500569P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-8
Pins 8 #
View Details