Microsemi Corp. Interface - Interface - Telecom - LE89136QVC LE89136QVC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002443-LE89136QVC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: SLAC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002443-LE89136QVC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: SLAC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89136QVC - 002443-LE89136QVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89136QVC
002443-LE89136QVC
Interface - Interface - Telecom - LE89136QVC 002443-LE89136QVC
Manufacturer: Microsemi Corporation Win Source Part Number: 002443-LE89136QVC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: SLAC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 002443-LE89136QVC
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: SLAC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 002443-LE89136QVC
Product Name Interface - Interface - Telecom - LE89136QVC
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 879-BCM20740A2KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details