Microsemi Corp. Interface - Interface - Telecom - LE88830KQCT LE88830KQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778472-LE88830KQCT Packaging: Reel package Package: 24-QFN Number of Circuits: 2 Mounting: SMD Function: Telecom Circuit Interface: PCM Family Name: LE88830 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (6x6) Introduction Date: September 18, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778472-LE88830KQCT Packaging: Reel package Package: 24-QFN Number of Circuits: 2 Mounting: SMD Function: Telecom Circuit Interface: PCM Family Name: LE88830 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (6x6) Introduction Date: September 18, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88830KQCT - 778472-LE88830KQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88830KQCT
778472-LE88830KQCT
Interface - Interface - Telecom - LE88830KQCT 778472-LE88830KQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778472-LE88830KQCT Packaging: Reel package Package: 24-QFN Number of Circuits: 2 Mounting: SMD Function: Telecom Circuit Interface: PCM Family Name: LE88830 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (6x6) Introduction Date: September 18, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778472-LE88830KQCT
Packaging: Reel package
Package: 24-QFN
Number of Circuits: 2
Mounting: SMD
Function: Telecom Circuit
Interface: PCM
Family Name: LE88830
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (6x6)
Introduction Date: September 18, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE88830KQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88830KQCT
Telecom Interface ICs LE88830KQCT
Telecom Interface ICs 2CH SLIC, 150V Tracking VoicePort, T&R

Telecom Interface ICs 2CH SLIC, 150V Tracking VoicePort, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 778472-LE88830KQCT LE88830KQCT
Product Name Interface - Interface - Telecom - LE88830KQCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 9111017 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Sot-223
View Details