Microsemi Corp. Interface - Interface - Telecom - LE88830KQC LE88830KQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002441-LE88830KQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (6x6) Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002441-LE88830KQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (6x6) Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88830KQC - 002441-LE88830KQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88830KQC
002441-LE88830KQC
Interface - Interface - Telecom - LE88830KQC 002441-LE88830KQC
Manufacturer: Microsemi Corporation Win Source Part Number: 002441-LE88830KQC Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (6x6) Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 002441-LE88830KQC
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (6x6)
Purpose: Telecom Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - LE88830KQC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88830KQC
Telecom Interface ICs LE88830KQC
Telecom Interface ICs 2CH SLIC, 150V Tracking VoicePort

Telecom Interface ICs 2CH SLIC, 150V Tracking VoicePort

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002441-LE88830KQC LE88830KQC
Product Name Interface - Interface - Telecom - LE88830KQC Telecom Interface ICs
Package Type 24-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details