Microsemi Corp. Interface - Interface - Telecom - LE88506DVCT LE88506DVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052217-LE88506DVCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Telecom Circuit Supply Voltage - Operating: 3.3 V to 35 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052217-LE88506DVCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Telecom Circuit Supply Voltage - Operating: 3.3 V to 35 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88506DVCT - 1052217-LE88506DVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88506DVCT
1052217-LE88506DVCT
Interface - Interface - Telecom - LE88506DVCT 1052217-LE88506DVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052217-LE88506DVCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Telecom Circuit Supply Voltage - Operating: 3.3 V to 35 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052217-LE88506DVCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Purpose: Telecom Circuit
Supply Voltage - Operating: 3.3 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE88506DVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88506DVCT
Telecom Interface ICs LE88506DVCT
Telecom Interface ICs 2CH SLAC, VoicePort, T&R

Telecom Interface ICs 2CH SLAC, VoicePort, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1052217-LE88506DVCT LE88506DVCT
Product Name Interface - Interface - Telecom - LE88506DVCT Telecom Interface ICs
Supply Voltage Other; 3.3 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2587732P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details